multicomp PRO Battery Connector, Pcb Lug, 0.3Mm; Battery Sizes Accepted Multicomp Pro MC002490

Description
BATTERY CONNECTOR, PCB LUG, 0.3MM; Battery Sizes Accepted:-; Battery Terminals:PCB Lug; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BATTERY CONNECTOR, PCB LUG, 0.3MM; Battery Sizes Accepted:-; Battery Terminals:PCB Lug; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Connector, Pcb Lug, 0.3Mm; Battery Sizes Accepted Multicomp Pro - 50AC4578 - Newark, An Avnet Company
Chicago, IL, United States
Battery Connector, Pcb Lug, 0.3Mm; Battery Sizes Accepted Multicomp Pro
50AC4578
Battery Connector, Pcb Lug, 0.3Mm; Battery Sizes Accepted Multicomp Pro 50AC4578
BATTERY CONNECTOR, PCB LUG, 0.3MM; Battery Sizes Accepted:-; Battery Terminals:PCB Lug; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

BATTERY CONNECTOR, PCB LUG, 0.3MM; Battery Sizes Accepted:-; Battery Terminals:PCB Lug; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 50AC4578
Product Name Battery Connector, Pcb Lug, 0.3Mm; Battery Sizes Accepted Multicomp Pro
Plating / Coating Nickel; Nickel Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1-1823032-1 - TE Connectivity
Specs
Type Contact
Plating / Coating None
Applications Motor or Generator
View Details
Bellows Electrical Contact - 2392 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details