multicomp PRO Battery Connector, Pcb Pin, 0.3Mm; Battery Sizes Accepted Multicomp Pro MC002489

Description
BATTERY CONNECTOR, PCB PIN, 0.3MM; Battery Sizes Accepted:-; Battery Terminals:PCB Pins; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BATTERY CONNECTOR, PCB PIN, 0.3MM; Battery Sizes Accepted:-; Battery Terminals:PCB Pins; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Connector, Pcb Pin, 0.3Mm; Battery Sizes Accepted Multicomp Pro - 50AC4577 - Newark, An Avnet Company
Chicago, IL, United States
Battery Connector, Pcb Pin, 0.3Mm; Battery Sizes Accepted Multicomp Pro
50AC4577
Battery Connector, Pcb Pin, 0.3Mm; Battery Sizes Accepted Multicomp Pro 50AC4577
BATTERY CONNECTOR, PCB PIN, 0.3MM; Battery Sizes Accepted:-; Battery Terminals:PCB Pins; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

BATTERY CONNECTOR, PCB PIN, 0.3MM; Battery Sizes Accepted:-; Battery Terminals:PCB Pins; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 50AC4577
Product Name Battery Connector, Pcb Pin, 0.3Mm; Battery Sizes Accepted Multicomp Pro
Plating / Coating Nickel; Nickel Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0016-0005-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0630 inch (1.6 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
AAA Cell Contact - SN-T7-06A - Memory Protection Devices, Inc.
Memory Protection Devices, Inc.
Specs
Type Contact
Material Base Metal
Shape / Form Custom / Application Specific; Button; Stamping
View Details