multicomp PRO Usb Cord, 3.0 B-Micro B Plug, 16.4 , Blu; Connector A Multicomp Pro MC002487

Description
USB CORD, 3.0 B-MICRO B PLUG, 16.4 , BLU; Connector A:USB Type B Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes
Datasheet
Description
USB CORD, 3.0 B-MICRO B PLUG, 16.4 , BLU; Connector A:USB Type B Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cord, 3.0 B-Micro B Plug, 16.4 , Blu; Connector A Multicomp Pro - 48AC8893 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cord, 3.0 B-Micro B Plug, 16.4 , Blu; Connector A Multicomp Pro
48AC8893
Usb Cord, 3.0 B-Micro B Plug, 16.4 , Blu; Connector A Multicomp Pro 48AC8893
USB CORD, 3.0 B-MICRO B PLUG, 16.4 , BLU; Connector A:USB Type B Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

USB CORD, 3.0 B-MICRO B PLUG, 16.4 , BLU; Connector A:USB Type B Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 48AC8893
Product Name Usb Cord, 3.0 B-Micro B Plug, 16.4 , Blu; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To Male Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Strainsert Cable - BeN4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
System cable - 706-3033/203-450 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 14.76 ft (45 dm)
View Details