multicomp PRO Usb Cord, 3.0, B-Micro B Plug, 9.8 , Blu; Connector A Multicomp Pro MC002486

Description
USB CORD, 3.0, B-MICRO B PLUG, 9.8 , BLU; Connector A:USB Type B Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes
Datasheet
Description
USB CORD, 3.0, B-MICRO B PLUG, 9.8 , BLU; Connector A:USB Type B Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cord, 3.0, B-Micro B Plug, 9.8 , Blu; Connector A Multicomp Pro - 48AC8892 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cord, 3.0, B-Micro B Plug, 9.8 , Blu; Connector A Multicomp Pro
48AC8892
Usb Cord, 3.0, B-Micro B Plug, 9.8 , Blu; Connector A Multicomp Pro 48AC8892
USB CORD, 3.0, B-MICRO B PLUG, 9.8 , BLU; Connector A:USB Type B Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

USB CORD, 3.0, B-MICRO B PLUG, 9.8 , BLU; Connector A:USB Type B Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 48AC8892
Product Name Usb Cord, 3.0, B-Micro B Plug, 9.8 , Blu; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Mini HDMI To HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Gender Male-Male
View Details
ZK2000-2124-3xxx | Sensor cable, PVC, 3 x 0.25 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/407-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers