multicomp PRO Usb Cord, 3.0 B-Micro B Plug, 3.3 , Blu; Connector A Multicomp Pro MC002484

Description
USB CORD, 3.0 B-MICRO B PLUG, 3.3 , BLU; Connector A:USB Type B Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes
Datasheet
Description
USB CORD, 3.0 B-MICRO B PLUG, 3.3 , BLU; Connector A:USB Type B Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cord, 3.0 B-Micro B Plug, 3.3 , Blu; Connector A Multicomp Pro - 48AC8890 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cord, 3.0 B-Micro B Plug, 3.3 , Blu; Connector A Multicomp Pro
48AC8890
Usb Cord, 3.0 B-Micro B Plug, 3.3 , Blu; Connector A Multicomp Pro 48AC8890
USB CORD, 3.0 B-MICRO B PLUG, 3.3 , BLU; Connector A:USB Type B Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

USB CORD, 3.0 B-MICRO B PLUG, 3.3 , BLU; Connector A:USB Type B Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 48AC8890
Product Name Usb Cord, 3.0 B-Micro B Plug, 3.3 , Blu; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 To Type-C Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type USB
Gender Male-Male
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2500/103-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details