multicomp PRO Usb Cable, 3.0, A-C Plug, 6.6Ft, Blk; Connector A Multicomp Pro MC002482

Description
USB CABLE, 3.0, A-C PLUG, 6.6FT, BLK; Connector A:USB Type A Plug; Connector B:USB Type C Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Description
USB CABLE, 3.0, A-C PLUG, 6.6FT, BLK; Connector A:USB Type A Plug; Connector B:USB Type C Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 3.0, A-C Plug, 6.6Ft, Blk; Connector A Multicomp Pro - 48AC8888 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0, A-C Plug, 6.6Ft, Blk; Connector A Multicomp Pro
48AC8888
Usb Cable, 3.0, A-C Plug, 6.6Ft, Blk; Connector A Multicomp Pro 48AC8888
USB CABLE, 3.0, A-C PLUG, 6.6FT, BLK; Connector A:USB Type A Plug; Connector B:USB Type C Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

USB CABLE, 3.0, A-C PLUG, 6.6FT, BLK; Connector A:USB Type A Plug; Connector B:USB Type C Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 48AC8888
Product Name Usb Cable, 3.0, A-C Plug, 6.6Ft, Blk; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Dvi To Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Strainsert Cable - BeN4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
System cable - 706-2400/100-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details