multicomp PRO Usb Cable, 3.0, A-C Plug, 3.3Ft, Blk; Connector A Multicomp Pro MC002481

Description
USB CABLE, 3.0, A-C PLUG, 3.3FT, BLK; Connector A:USB Type A Plug; Connector B:USB Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 3.0, A-C PLUG, 3.3FT, BLK; Connector A:USB Type A Plug; Connector B:USB Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 3.0, A-C Plug, 3.3Ft, Blk; Connector A Multicomp Pro - 48AC8887 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0, A-C Plug, 3.3Ft, Blk; Connector A Multicomp Pro
48AC8887
Usb Cable, 3.0, A-C Plug, 3.3Ft, Blk; Connector A Multicomp Pro 48AC8887
USB CABLE, 3.0, A-C PLUG, 3.3FT, BLK; Connector A:USB Type A Plug; Connector B:USB Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

USB CABLE, 3.0, A-C PLUG, 3.3FT, BLK; Connector A:USB Type A Plug; Connector B:USB Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 48AC8887
Product Name Usb Cable, 3.0, A-C Plug, 3.3Ft, Blk; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
View Details
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details
Communication cable - 750-923/000-001 - WAGO
Specs
Application Instrumentation and Control
Product Type 4-pole male connector - USB A-type plug
Cable Length 16.4 ft (50 dm)
View Details
2 suppliers