multicomp PRO Usb Cable, 3.0, A-C Plug, 19.7, Blk; Connector A Multicomp Pro MC002480

Description
USB CABLE, 3.0, A-C PLUG, 19.7", BLK; Connector A:USB Type A Plug; Connector B:USB Type C Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 3.0, A-C PLUG, 19.7", BLK; Connector A:USB Type A Plug; Connector B:USB Type C Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 3.0, A-C Plug, 19.7, Blk; Connector A Multicomp Pro - 48AC8886 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0, A-C Plug, 19.7, Blk; Connector A Multicomp Pro
48AC8886
Usb Cable, 3.0, A-C Plug, 19.7, Blk; Connector A Multicomp Pro 48AC8886
USB CABLE, 3.0, A-C PLUG, 19.7", BLK; Connector A:USB Type A Plug; Connector B:USB Type C Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 3.0, A-C PLUG, 19.7", BLK; Connector A:USB Type A Plug; Connector B:USB Type C Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 48AC8886
Product Name Usb Cable, 3.0, A-C Plug, 19.7, Blk; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/600-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers