multicomp PRO Usb Cable, 3.0, A-A Plug, 16.4Ft, Blu; Connector A Multicomp Pro MC002479

Description
USB CABLE, 3.0, A-A PLUG, 16.4FT, BLU; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:-RoHS Compliant: Yes
Description
USB CABLE, 3.0, A-A PLUG, 16.4FT, BLU; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:-RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The USB 3.0 Cable Assembly features a Type A Male to Type A Male configuration, suitable for high-speed data transfer. With a length of 16.4 feet (5 meters), it is designed to facilitate connections between devices that require USB 3.0 standards, supporting data transfer rates of up to 5 Gbps. The cable is colored blue and includes ferrite cores to reduce electromagnetic interference, enhancing signal integrity. This product is RoHS compliant, ensuring it meets environmental safety standards.

Datasheet Summary
Powered by GS/AI

The USB 3.0 Cable Assembly features a Type A Male to Type A Male configuration, suitable for high-speed data transfer. With a length of 16.4 feet (5 meters), it is designed to facilitate connections between devices that require USB 3.0 standards, supporting data transfer rates of up to 5 Gbps. The cable is colored blue and includes ferrite cores to reduce electromagnetic interference, enhancing signal integrity. This product is RoHS compliant, ensuring it meets environmental safety standards.

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 3.0, A-A Plug, 16.4Ft, Blu; Connector A Multicomp Pro - 48AC8885 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0, A-A Plug, 16.4Ft, Blu; Connector A Multicomp Pro
48AC8885
Usb Cable, 3.0, A-A Plug, 16.4Ft, Blu; Connector A Multicomp Pro 48AC8885
USB CABLE, 3.0, A-A PLUG, 16.4FT, BLU; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:-RoHS Compliant: Yes

USB CABLE, 3.0, A-A PLUG, 16.4FT, BLU; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 48AC8885
Product Name Usb Cable, 3.0, A-A Plug, 16.4Ft, Blu; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Display Screen Portable Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type DisplayPort
View Details
ZK1031-6400-1xxx | PROFIBUS cable, PUR, drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Networking
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2400/403-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers