multicomp PRO Usb Cable, 3.0, A-A Plug, 6.6Ft, Blu; Connector A Multicomp Pro MC002477

Description
USB CABLE, 3.0, A-A PLUG, 6.6FT, BLU; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 3.0, A-A PLUG, 6.6FT, BLU; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 3.0, A-A Plug, 6.6Ft, Blu; Connector A Multicomp Pro - 48AC8883 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0, A-A Plug, 6.6Ft, Blu; Connector A Multicomp Pro
48AC8883
Usb Cable, 3.0, A-A Plug, 6.6Ft, Blu; Connector A Multicomp Pro 48AC8883
USB CABLE, 3.0, A-A PLUG, 6.6FT, BLU; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

USB CABLE, 3.0, A-A PLUG, 6.6FT, BLU; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 48AC8883
Product Name Usb Cable, 3.0, A-A Plug, 6.6Ft, Blu; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3033/500-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers