multicomp PRO Usb Cable, 3.0, A-A Plug, 19.7, Blu; Connector A Multicomp Pro MC002475

Description
USB CABLE, 3.0, A-A PLUG, 19.7", BLU; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 3.0, A-A PLUG, 19.7", BLU; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 3.0, A-A Plug, 19.7, Blu; Connector A Multicomp Pro - 48AC8881 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0, A-A Plug, 19.7, Blu; Connector A Multicomp Pro
48AC8881
Usb Cable, 3.0, A-A Plug, 19.7, Blu; Connector A Multicomp Pro 48AC8881
USB CABLE, 3.0, A-A PLUG, 19.7", BLU; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 3.0, A-A PLUG, 19.7", BLU; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 48AC8881
Product Name Usb Cable, 3.0, A-A Plug, 19.7, Blu; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Strainsert Cable - Tcsc4 - Strainsert
Specs
Cable Shielding Foil Braid; Foil with overall braid
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
System cable - 706-3033/600-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers