multicomp PRO Usb Cord, 2.0 A-Micro B Plug, 16.4 , Blk; Connector A Multicomp Pro MC002474

Description
USB CORD, 2.0 A-MICRO B PLUG, 16.4 , BLK; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Description
USB CORD, 2.0 A-MICRO B PLUG, 16.4 , BLK; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Usb Cord, 2.0 A-Micro B Plug, 16.4 , Blk; Connector A Multicomp Pro - 48AC8880 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cord, 2.0 A-Micro B Plug, 16.4 , Blk; Connector A Multicomp Pro
48AC8880
Usb Cord, 2.0 A-Micro B Plug, 16.4 , Blk; Connector A Multicomp Pro 48AC8880
USB CORD, 2.0 A-MICRO B PLUG, 16.4 , BLK; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CORD, 2.0 A-MICRO B PLUG, 16.4 , BLK; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 48AC8880
Product Name Usb Cord, 2.0 A-Micro B Plug, 16.4 , Blk; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details
ZK1031-6354-1xxx | PROFIBUS cable, PUR, drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Networking
View Details
Strainsert Cable - TMT6 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-3033/100-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details