multicomp PRO Usb Cord, 2.0, A-Micro B Plug, 9.8 , Blk; Connector A Multicomp Pro MC002473

Description
USB CORD, 2.0, A-MICRO B PLUG, 9.8 , BLK; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Description
USB CORD, 2.0, A-MICRO B PLUG, 9.8 , BLK; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Usb Cord, 2.0, A-Micro B Plug, 9.8 , Blk; Connector A Multicomp Pro - 48AC8879 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cord, 2.0, A-Micro B Plug, 9.8 , Blk; Connector A Multicomp Pro
48AC8879
Usb Cord, 2.0, A-Micro B Plug, 9.8 , Blk; Connector A Multicomp Pro 48AC8879
USB CORD, 2.0, A-MICRO B PLUG, 9.8 , BLK; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CORD, 2.0, A-MICRO B PLUG, 9.8 , BLK; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 48AC8879
Product Name Usb Cord, 2.0, A-Micro B Plug, 9.8 , Blk; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3037/304-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details