multicomp PRO Usb Cord, 2.0 A-Micro B Plug, 6.6Ft, Blk; Connector A Multicomp Pro MC002472

Description
USB CORD, 2.0 A-MICRO B PLUG, 6.6FT, BLK; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Description
USB CORD, 2.0 A-MICRO B PLUG, 6.6FT, BLK; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Usb Cord, 2.0 A-Micro B Plug, 6.6Ft, Blk; Connector A Multicomp Pro - 48AC8878 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cord, 2.0 A-Micro B Plug, 6.6Ft, Blk; Connector A Multicomp Pro
48AC8878
Usb Cord, 2.0 A-Micro B Plug, 6.6Ft, Blk; Connector A Multicomp Pro 48AC8878
USB CORD, 2.0 A-MICRO B PLUG, 6.6FT, BLK; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CORD, 2.0 A-MICRO B PLUG, 6.6FT, BLK; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 48AC8878
Product Name Usb Cord, 2.0 A-Micro B Plug, 6.6Ft, Blk; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/402-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers