multicomp PRO Usb Cable, 2.0, A-B Plug, 3.3Ft, Blk; Connector A Multicomp Pro MC002466

Description
USB CABLE, 2.0, A-B PLUG, 3.3FT, BLK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Description
USB CABLE, 2.0, A-B PLUG, 3.3FT, BLK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 2.0, A-B Plug, 3.3Ft, Blk; Connector A Multicomp Pro - 48AC8872 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0, A-B Plug, 3.3Ft, Blk; Connector A Multicomp Pro
48AC8872
Usb Cable, 2.0, A-B Plug, 3.3Ft, Blk; Connector A Multicomp Pro 48AC8872
USB CABLE, 2.0, A-B PLUG, 3.3FT, BLK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

USB CABLE, 2.0, A-B PLUG, 3.3FT, BLK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 48AC8872
Product Name Usb Cable, 2.0, A-B Plug, 3.3Ft, Blk; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2400/404-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers