multicomp PRO Usb Cable, 2.0, A-A Plug, 16.4Ft, Blu; Connector A Multicomp Pro MC002464

Description
USB CABLE, 2.0, A-A PLUG, 16.4FT, BLU; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Blue; Electronic Marking:-; Product Range:-RoHS Compliant: Yes
Description
USB CABLE, 2.0, A-A PLUG, 16.4FT, BLU; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Blue; Electronic Marking:-; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 2.0, A-A Plug, 16.4Ft, Blu; Connector A Multicomp Pro - 48AC8870 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0, A-A Plug, 16.4Ft, Blu; Connector A Multicomp Pro
48AC8870
Usb Cable, 2.0, A-A Plug, 16.4Ft, Blu; Connector A Multicomp Pro 48AC8870
USB CABLE, 2.0, A-A PLUG, 16.4FT, BLU; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Blue; Electronic Marking:-; Product Range:-RoHS Compliant: Yes

USB CABLE, 2.0, A-A PLUG, 16.4FT, BLU; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Blue; Electronic Marking:-; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 48AC8870
Product Name Usb Cable, 2.0, A-A Plug, 16.4Ft, Blu; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
ZK2000-2122-3xxx | Sensor cable, PVC, 3 x 0.25 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - 706-100/525-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers