multicomp PRO Usb Cable, 2.0, A-A Plug, 3.3Ft, Blu; Connector A Multicomp Pro MC002461

Description
USB CABLE, 2.0, A-A PLUG, 3.3FT, BLU; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Blue; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Description
USB CABLE, 2.0, A-A PLUG, 3.3FT, BLU; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Blue; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 2.0, A-A Plug, 3.3Ft, Blu; Connector A Multicomp Pro - 48AC8867 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0, A-A Plug, 3.3Ft, Blu; Connector A Multicomp Pro
48AC8867
Usb Cable, 2.0, A-A Plug, 3.3Ft, Blu; Connector A Multicomp Pro 48AC8867
USB CABLE, 2.0, A-A PLUG, 3.3FT, BLU; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Blue; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

USB CABLE, 2.0, A-A PLUG, 3.3FT, BLU; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Blue; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 48AC8867
Product Name Usb Cable, 2.0, A-A Plug, 3.3Ft, Blu; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - TMT6 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-3037/200-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers