multicomp PRO Usb Cable, 2.0, A-A Plug, 19.7, Blu; Connector A Multicomp Pro MC002460

Description
USB CABLE, 2.0, A-A PLUG, 19.7", BLU; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 2.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes
Description
USB CABLE, 2.0, A-A PLUG, 19.7", BLU; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 2.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 2.0, A-A Plug, 19.7, Blu; Connector A Multicomp Pro - 48AC8866 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0, A-A Plug, 19.7, Blu; Connector A Multicomp Pro
48AC8866
Usb Cable, 2.0, A-A Plug, 19.7, Blu; Connector A Multicomp Pro 48AC8866
USB CABLE, 2.0, A-A PLUG, 19.7", BLU; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 2.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 2.0, A-A PLUG, 19.7", BLU; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 2.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 48AC8866
Product Name Usb Cable, 2.0, A-A Plug, 19.7, Blu; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

usb to db9 cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; USB A
View Details
ZK2000-7200-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3057/302-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details