multicomp PRO Safety Switch, 240Vac, 3A, Screw; Product Range Multicomp Pro MC002458

Description
SAFETY SWITCH, 240VAC, 3A, SCREW; Product Range:-; Contact Configuration:-; Switch Terminals:Screw; Contact Voltage AC Max:240V; Contact Current AC Max:3A; IP Rating:IP67; Contact Voltage DC Max:250V; Contact Current DC Max:270mA RoHS Compliant: Yes
Description
SAFETY SWITCH, 240VAC, 3A, SCREW; Product Range:-; Contact Configuration:-; Switch Terminals:Screw; Contact Voltage AC Max:240V; Contact Current AC Max:3A; IP Rating:IP67; Contact Voltage DC Max:250V; Contact Current DC Max:270mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Safety Switch, 240Vac, 3A, Screw; Product Range Multicomp Pro - 49AC6356 - Newark, An Avnet Company
Chicago, IL, United States
Safety Switch, 240Vac, 3A, Screw; Product Range Multicomp Pro
49AC6356
Safety Switch, 240Vac, 3A, Screw; Product Range Multicomp Pro 49AC6356
SAFETY SWITCH, 240VAC, 3A, SCREW; Product Range:-; Contact Configuration:-; Switch Terminals:Screw; Contact Voltage AC Max:240V; Contact Current AC Max:3A; IP Rating:IP67; Contact Voltage DC Max:250V; Contact Current DC Max:270mA RoHS Compliant: Yes

SAFETY SWITCH, 240VAC, 3A, SCREW; Product Range:-; Contact Configuration:-; Switch Terminals:Screw; Contact Voltage AC Max:240V; Contact Current AC Max:3A; IP Rating:IP67; Contact Voltage DC Max:250V; Contact Current DC Max:270mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 49AC6356
Product Name Safety Switch, 240Vac, 3A, Screw; Product Range Multicomp Pro
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products