multicomp PRO Limit Switch, Roller Lever, 240Vac, 3A; Limit Switch Actuator Multicomp Pro MC002454

Description
LIMIT SWITCH, ROLLER LEVER, 240VAC, 3A; Limit Switch Actuator:Roller Arm Lever; Contact Configuration:-; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:5N; Product Range:-; Contact Current DC Max:270mA RoHS Compliant: Yes
Datasheet
Description
LIMIT SWITCH, ROLLER LEVER, 240VAC, 3A; Limit Switch Actuator:Roller Arm Lever; Contact Configuration:-; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:5N; Product Range:-; Contact Current DC Max:270mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch, Roller Lever, 240Vac, 3A; Limit Switch Actuator Multicomp Pro - 49AC6352 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, Roller Lever, 240Vac, 3A; Limit Switch Actuator Multicomp Pro
49AC6352
Limit Switch, Roller Lever, 240Vac, 3A; Limit Switch Actuator Multicomp Pro 49AC6352
LIMIT SWITCH, ROLLER LEVER, 240VAC, 3A; Limit Switch Actuator:Roller Arm Lever; Contact Configuration:-; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:5N; Product Range:-; Contact Current DC Max:270mA RoHS Compliant: Yes

LIMIT SWITCH, ROLLER LEVER, 240VAC, 3A; Limit Switch Actuator:Roller Arm Lever; Contact Configuration:-; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:5N; Product Range:-; Contact Current DC Max:270mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 49AC6352
Product Name Limit Switch, Roller Lever, 240Vac, 3A; Limit Switch Actuator Multicomp Pro
Maximum Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 5550 - 5850 Degrees - S9200A-G163-19 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Type Rotary Limit Switch
Switch Type Electromechanical
View Details
Limit switch - limit switch - BARTEC
Specs
Device Type Rotary Limit Switch
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
View Details
Interlock, Safety; Limit Switch Actuator Schmersal - 90T0995 - Newark, An Avnet Company
Specs
Normal State Normally Closed
Switch Configuration 2NC
Maximum Current Rating 4 amps
View Details