multicomp PRO Limit Switch, Roller Lever, 240Vac, 3A; Limit Switch Actuator Multicomp Pro MC002453

Description
LIMIT SWITCH, ROLLER LEVER, 240VAC, 3A; Limit Switch Actuator:Adjustable Roller Lever; Contact Configuration:-; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:4.5N; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LIMIT SWITCH, ROLLER LEVER, 240VAC, 3A; Limit Switch Actuator:Adjustable Roller Lever; Contact Configuration:-; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:4.5N; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch, Roller Lever, 240Vac, 3A; Limit Switch Actuator Multicomp Pro - 49AC6351 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, Roller Lever, 240Vac, 3A; Limit Switch Actuator Multicomp Pro
49AC6351
Limit Switch, Roller Lever, 240Vac, 3A; Limit Switch Actuator Multicomp Pro 49AC6351
LIMIT SWITCH, ROLLER LEVER, 240VAC, 3A; Limit Switch Actuator:Adjustable Roller Lever; Contact Configuration:-; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:4.5N; Product Range:- RoHS Compliant: Yes

LIMIT SWITCH, ROLLER LEVER, 240VAC, 3A; Limit Switch Actuator:Adjustable Roller Lever; Contact Configuration:-; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:4.5N; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 49AC6351
Product Name Limit Switch, Roller Lever, 240Vac, 3A; Limit Switch Actuator Multicomp Pro
Maximum Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 11550 - 11850 Degrees - S9200A-G163-39 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Type Rotary Limit Switch
Switch Type Electromechanical
View Details
Position indicator - SASF-S2-B-F-A56 - Festo Corporation
Specs
Device Type Rotary Limit Switch; Linear Limit Switch
Operating Temp -25 to 80 C (-13 to 176 F)
View Details
Sealed Limit Switches (MIL-PRF-8805) - P6 - OTTO Controls
Specs
Device Type Linear Limit Switch
Electrical Life Minimum 25000 (#)
View Details