multicomp PRO Limit Switch, Roller Lever, 240Vac, 3A; Limit Switch Actuator Multicomp Pro MC002451

Description
LIMIT SWITCH, ROLLER LEVER, 240VAC, 3A; Limit Switch Actuator:Roller Lever; Contact Configuration:-; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:5N; Product Range:-; Contact Current DC Max:270mA RoHS Compliant: Yes
Datasheet
Description
LIMIT SWITCH, ROLLER LEVER, 240VAC, 3A; Limit Switch Actuator:Roller Lever; Contact Configuration:-; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:5N; Product Range:-; Contact Current DC Max:270mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch, Roller Lever, 240Vac, 3A; Limit Switch Actuator Multicomp Pro - 49AC6349 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, Roller Lever, 240Vac, 3A; Limit Switch Actuator Multicomp Pro
49AC6349
Limit Switch, Roller Lever, 240Vac, 3A; Limit Switch Actuator Multicomp Pro 49AC6349
LIMIT SWITCH, ROLLER LEVER, 240VAC, 3A; Limit Switch Actuator:Roller Lever; Contact Configuration:-; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:5N; Product Range:-; Contact Current DC Max:270mA RoHS Compliant: Yes

LIMIT SWITCH, ROLLER LEVER, 240VAC, 3A; Limit Switch Actuator:Roller Lever; Contact Configuration:-; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:5N; Product Range:-; Contact Current DC Max:270mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 49AC6349
Product Name Limit Switch, Roller Lever, 240Vac, 3A; Limit Switch Actuator Multicomp Pro
Maximum Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 3750 - 4050 Degrees - S9200A-G163-13 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Type Rotary Limit Switch
Switch Type Electromechanical
View Details
Limit Switch - 22425362 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Device Type Linear Limit Switch
View Details
Sensor Module/Housing - 67689907 - Radwell International
Specs
Device Type Linear Limit Switch
View Details
Sealed Limit Switches (MIL-PRF-8805) - P6 - OTTO Controls
Specs
Device Type Linear Limit Switch
Electrical Life Minimum 25000 (#)
View Details