multicomp PRO Limit Switch, Roller Plunger, 240Vac, 3A; Limit Switch Actuator Multicomp Pro MC002450

Description
LIMIT SWITCH, ROLLER PLUNGER, 240VAC, 3A; Limit Switch Actuator:Roller Plunger; Contact Configuration:-; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:6.5N; Product Range:-; Contact Current DC Max:270mA RoHS Compliant: Yes
Datasheet
Description
LIMIT SWITCH, ROLLER PLUNGER, 240VAC, 3A; Limit Switch Actuator:Roller Plunger; Contact Configuration:-; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:6.5N; Product Range:-; Contact Current DC Max:270mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch, Roller Plunger, 240Vac, 3A; Limit Switch Actuator Multicomp Pro - 49AC6348 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, Roller Plunger, 240Vac, 3A; Limit Switch Actuator Multicomp Pro
49AC6348
Limit Switch, Roller Plunger, 240Vac, 3A; Limit Switch Actuator Multicomp Pro 49AC6348
LIMIT SWITCH, ROLLER PLUNGER, 240VAC, 3A; Limit Switch Actuator:Roller Plunger; Contact Configuration:-; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:6.5N; Product Range:-; Contact Current DC Max:270mA RoHS Compliant: Yes

LIMIT SWITCH, ROLLER PLUNGER, 240VAC, 3A; Limit Switch Actuator:Roller Plunger; Contact Configuration:-; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:6.5N; Product Range:-; Contact Current DC Max:270mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 49AC6348
Product Name Limit Switch, Roller Plunger, 240Vac, 3A; Limit Switch Actuator Multicomp Pro
Maximum Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 13650 - 13950 Degrees - S9200A-G163-46 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Type Rotary Limit Switch
Switch Type Electromechanical
View Details
Limit switch metal encapsulated - limit switch metal encapsulated - BARTEC
Specs
Device Type Rotary Limit Switch
Operating Temp -28.89 to 15.56 C (-20 to 60 F)
View Details
Position switches - 335 - 335 roller lever H - T4VH 335-11Z-1637 -  - Schmersal Inc.
Specs
Device Type Rotary Limit Switch
Normal State Normally Open; Normally Closed
Operating Temp -30 to 80 C (-22 to 176 F)
View Details