multicomp PRO Limit Switch, Roller Lever, 400Vac, 2A; Limit Switch Actuator Multicomp Pro MC002444

Description
LIMIT SWITCH, ROLLER LEVER, 400VAC, 2A; Limit Switch Actuator:Roller Lever; Contact Configuration:-; Contact Current AC Max:2A; Contact Voltage AC Max:400V; Operating Force Max:9.41N; Product Range:-; Contact Current DC Max:- RoHS Compliant: Yes
Datasheet
Description
LIMIT SWITCH, ROLLER LEVER, 400VAC, 2A; Limit Switch Actuator:Roller Lever; Contact Configuration:-; Contact Current AC Max:2A; Contact Voltage AC Max:400V; Operating Force Max:9.41N; Product Range:-; Contact Current DC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch, Roller Lever, 400Vac, 2A; Limit Switch Actuator Multicomp Pro - 49AC6342 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, Roller Lever, 400Vac, 2A; Limit Switch Actuator Multicomp Pro
49AC6342
Limit Switch, Roller Lever, 400Vac, 2A; Limit Switch Actuator Multicomp Pro 49AC6342
LIMIT SWITCH, ROLLER LEVER, 400VAC, 2A; Limit Switch Actuator:Roller Lever; Contact Configuration:-; Contact Current AC Max:2A; Contact Voltage AC Max:400V; Operating Force Max:9.41N; Product Range:-; Contact Current DC Max:- RoHS Compliant: Yes

LIMIT SWITCH, ROLLER LEVER, 400VAC, 2A; Limit Switch Actuator:Roller Lever; Contact Configuration:-; Contact Current AC Max:2A; Contact Voltage AC Max:400V; Operating Force Max:9.41N; Product Range:-; Contact Current DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 49AC6342
Product Name Limit Switch, Roller Lever, 400Vac, 2A; Limit Switch Actuator Multicomp Pro
Maximum Current Rating 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 10350 - 10650 Degrees - S9200A-G163-35 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Type Rotary Limit Switch
Switch Type Electromechanical
View Details
Limit Switch - limit switch 2 - BARTEC
Specs
Device Type Rotary Limit Switch
Operating Temp -31.67 to 29.44 C (-25 to 85 F)
Maximum Current Rating 2.5 amps
View Details
Metal Compact Limit Switch - 440P-ASLB02D5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal State Normally Closed
View Details
Gear-switches - G150 - G150 (KAS) - G150-075M11/11Y-1600-1 -  - Schmersal Inc.
Specs
Device Type Rotary Limit Switch
View Details