multicomp PRO Limit Switch, Pin Plunger, 400Vac, 2A; Limit Switch Actuator Multicomp Pro MC002441

Description
LIMIT SWITCH, PIN PLUNGER, 400VAC, 2A; Limit Switch Actuator:Pin Plunger; Contact Configuration:-; Contact Current AC Max:2A; Contact Voltage AC Max:400V; Operating Force Max:18.63N; Product Range:-; Contact Current DC Max:- RoHS Compliant: Yes
Datasheet
Description
LIMIT SWITCH, PIN PLUNGER, 400VAC, 2A; Limit Switch Actuator:Pin Plunger; Contact Configuration:-; Contact Current AC Max:2A; Contact Voltage AC Max:400V; Operating Force Max:18.63N; Product Range:-; Contact Current DC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch, Pin Plunger, 400Vac, 2A; Limit Switch Actuator Multicomp Pro - 49AC6339 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, Pin Plunger, 400Vac, 2A; Limit Switch Actuator Multicomp Pro
49AC6339
Limit Switch, Pin Plunger, 400Vac, 2A; Limit Switch Actuator Multicomp Pro 49AC6339
LIMIT SWITCH, PIN PLUNGER, 400VAC, 2A; Limit Switch Actuator:Pin Plunger; Contact Configuration:-; Contact Current AC Max:2A; Contact Voltage AC Max:400V; Operating Force Max:18.63N; Product Range:-; Contact Current DC Max:- RoHS Compliant: Yes

LIMIT SWITCH, PIN PLUNGER, 400VAC, 2A; Limit Switch Actuator:Pin Plunger; Contact Configuration:-; Contact Current AC Max:2A; Contact Voltage AC Max:400V; Operating Force Max:18.63N; Product Range:-; Contact Current DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 49AC6339
Product Name Limit Switch, Pin Plunger, 400Vac, 2A; Limit Switch Actuator Multicomp Pro
Maximum Current Rating 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 3450 - 3750 Degrees - S9200A-G163-12 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Type Rotary Limit Switch
Switch Type Electromechanical
View Details
Limit switch plastic encapsulated - limit switch plastic encapsulated - BARTEC
Specs
Device Type Rotary Limit Switch
Operating Temp -28.89 to 18.33 C (-20 to 65 F)
Maximum Current Rating 6 amps
View Details