multicomp PRO Limit Switch, Roller Lever, 250Vac, 2A; Limit Switch Actuator Multicomp Pro MC002434

Description
LIMIT SWITCH, ROLLER LEVER, 250VAC, 2A; Limit Switch Actuator:Adjustable Roller Lever; Contact Configuration:-; Contact Current AC Max:2A; Contact Voltage AC Max:250V; Operating Force Max:16N; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LIMIT SWITCH, ROLLER LEVER, 250VAC, 2A; Limit Switch Actuator:Adjustable Roller Lever; Contact Configuration:-; Contact Current AC Max:2A; Contact Voltage AC Max:250V; Operating Force Max:16N; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch, Roller Lever, 250Vac, 2A; Limit Switch Actuator Multicomp Pro - 49AC6332 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, Roller Lever, 250Vac, 2A; Limit Switch Actuator Multicomp Pro
49AC6332
Limit Switch, Roller Lever, 250Vac, 2A; Limit Switch Actuator Multicomp Pro 49AC6332
LIMIT SWITCH, ROLLER LEVER, 250VAC, 2A; Limit Switch Actuator:Adjustable Roller Lever; Contact Configuration:-; Contact Current AC Max:2A; Contact Voltage AC Max:250V; Operating Force Max:16N; Product Range:- RoHS Compliant: Yes

LIMIT SWITCH, ROLLER LEVER, 250VAC, 2A; Limit Switch Actuator:Adjustable Roller Lever; Contact Configuration:-; Contact Current AC Max:2A; Contact Voltage AC Max:250V; Operating Force Max:16N; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 49AC6332
Product Name Limit Switch, Roller Lever, 250Vac, 2A; Limit Switch Actuator Multicomp Pro
Maximum Current Rating 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 3750 - 4050 Degrees - S9200A-G163-13 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Type Rotary Limit Switch
Switch Type Electromechanical
View Details
Limit switch plastic encapsulated - limit switch plastic encapsulated - BARTEC
Specs
Device Type Rotary Limit Switch
Operating Temp -28.89 to 18.33 C (-20 to 65 F)
Maximum Current Rating 6 amps
View Details