The Limit Switch Actuator Multicomp Pro, part number 49AC6328, features a horizontal plunger design and is rated for a maximum contact voltage of 250V AC and a maximum contact current of 2A. It operates effectively within a temperature range of -10°C to +80°C and has a degree of protection rated at IP67, making it suitable for various environments. The switch has a mechanical durability of 15 million operations and an electrical durability of 750,000 operations, ensuring long-term reliability. It supports a maximum operating force of 40.03N and a release force of 8.89N, with a pre-travel distance of 2.8mm and an over-travel distance of 6.4mm. The product is compliant with UL, CSA, and CCC standards, indicating its adherence to safety and performance regulations.
LIMIT SW, HORIZONTAL PLUNGER, 250V, 2A; Limit Switch Actuator:Plunger; Contact Configuration:-; Contact Current AC Max:2A; Contact Voltage AC Max:250V; Operating Force Max:40.03N; Product Range:-; Contact Current DC Max:2A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Limit Switches |
| Product Number | 49AC6328 |
| Product Name | Limit Sw, Horizontal Plunger, 250V, 2A; Limit Switch Actuator Multicomp Pro |
| Maximum Current Rating | 2 amps |