multicomp PRO Limit Switch, Coil Spring, 250Vac, 5A; Limit Switch Actuator Multicomp Pro MC002428

Description
LIMIT SWITCH, COIL SPRING, 250VAC, 5A; Limit Switch Actuator:Wobble Coil Spring; Contact Configuration:-; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Operating Force Max:0.88N; Product Range:-; Contact Voltage DC Max:125VRoHS Compliant: Yes
Datasheet
Description
LIMIT SWITCH, COIL SPRING, 250VAC, 5A; Limit Switch Actuator:Wobble Coil Spring; Contact Configuration:-; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Operating Force Max:0.88N; Product Range:-; Contact Voltage DC Max:125VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch, Coil Spring, 250Vac, 5A; Limit Switch Actuator Multicomp Pro - 49AC6326 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, Coil Spring, 250Vac, 5A; Limit Switch Actuator Multicomp Pro
49AC6326
Limit Switch, Coil Spring, 250Vac, 5A; Limit Switch Actuator Multicomp Pro 49AC6326
LIMIT SWITCH, COIL SPRING, 250VAC, 5A; Limit Switch Actuator:Wobble Coil Spring; Contact Configuration:-; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Operating Force Max:0.88N; Product Range:-; Contact Voltage DC Max:125VRoHS Compliant: Yes

LIMIT SWITCH, COIL SPRING, 250VAC, 5A; Limit Switch Actuator:Wobble Coil Spring; Contact Configuration:-; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Operating Force Max:0.88N; Product Range:-; Contact Voltage DC Max:125VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 49AC6326
Product Name Limit Switch, Coil Spring, 250Vac, 5A; Limit Switch Actuator Multicomp Pro
Maximum Current Rating 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

P6-4 Sealed Commercial Grade Limit Switch - P6-4 - OTTO Controls
Specs
Device Type Linear Limit Switch
Normal State Normally Open; Normally Closed
Switch Configuration Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); Double Pole, Single Throw (DPST); Double Pole, Double Throw (DPDT)
View Details
General Purpose Limit Switch - 801-ASC1411 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Limit switch plastic encapsulated - limit switch plastic encapsulated - BARTEC
Specs
Device Type Rotary Limit Switch
Operating Temp -28.89 to 18.33 C (-20 to 65 F)
Maximum Current Rating 6 amps
View Details
Limit Switches - 2695457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Linear Limit Switch
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
View Details