multicomp PRO Limit Switch, Coil Spring, 250Vac, 5A; Limit Switch Actuator Multicomp Pro MC002427

Description
LIMIT SWITCH, COIL SPRING, 250VAC, 5A; Limit Switch Actuator:Wobble Coil Spring; Contact Configuration:-; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Operating Force Max:0.88N; Product Range:-; Contact Voltage DC Max:125VRoHS Compliant: Yes
Datasheet
Description
LIMIT SWITCH, COIL SPRING, 250VAC, 5A; Limit Switch Actuator:Wobble Coil Spring; Contact Configuration:-; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Operating Force Max:0.88N; Product Range:-; Contact Voltage DC Max:125VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch, Coil Spring, 250Vac, 5A; Limit Switch Actuator Multicomp Pro - 49AC6325 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, Coil Spring, 250Vac, 5A; Limit Switch Actuator Multicomp Pro
49AC6325
Limit Switch, Coil Spring, 250Vac, 5A; Limit Switch Actuator Multicomp Pro 49AC6325
LIMIT SWITCH, COIL SPRING, 250VAC, 5A; Limit Switch Actuator:Wobble Coil Spring; Contact Configuration:-; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Operating Force Max:0.88N; Product Range:-; Contact Voltage DC Max:125VRoHS Compliant: Yes

LIMIT SWITCH, COIL SPRING, 250VAC, 5A; Limit Switch Actuator:Wobble Coil Spring; Contact Configuration:-; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Operating Force Max:0.88N; Product Range:-; Contact Voltage DC Max:125VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 49AC6325
Product Name Limit Switch, Coil Spring, 250Vac, 5A; Limit Switch Actuator Multicomp Pro
Maximum Current Rating 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 14850 - 15150 Degrees - S9200A-G163-50 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Type Rotary Limit Switch
Switch Type Electromechanical
View Details
Factory Sealed Limit Switch - 802M-AJ1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Sensor Module/Housing - 67689907 - Radwell International
Specs
Device Type Linear Limit Switch
View Details
P6-4 Sealed Commercial Grade Limit Switch - P6-4 - OTTO Controls
Specs
Device Type Linear Limit Switch
Normal State Normally Open; Normally Closed
Switch Configuration Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); Double Pole, Single Throw (DPST); Double Pole, Double Throw (DPDT)
View Details