multicomp PRO Limit Switch, Roller Lever, 250Vac, 5A; Limit Switch Actuator Multicomp Pro MC002424

Description
LIMIT SWITCH, ROLLER LEVER, 250VAC, 5A; Limit Switch Actuator:Roller Lever; Contact Configuration:-; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Operating Force Max:5.88N; Product Range:-; Contact Current DC Max:400mA RoHS Compliant: Yes
Datasheet
Description
LIMIT SWITCH, ROLLER LEVER, 250VAC, 5A; Limit Switch Actuator:Roller Lever; Contact Configuration:-; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Operating Force Max:5.88N; Product Range:-; Contact Current DC Max:400mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch, Roller Lever, 250Vac, 5A; Limit Switch Actuator Multicomp Pro - 49AC6322 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, Roller Lever, 250Vac, 5A; Limit Switch Actuator Multicomp Pro
49AC6322
Limit Switch, Roller Lever, 250Vac, 5A; Limit Switch Actuator Multicomp Pro 49AC6322
LIMIT SWITCH, ROLLER LEVER, 250VAC, 5A; Limit Switch Actuator:Roller Lever; Contact Configuration:-; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Operating Force Max:5.88N; Product Range:-; Contact Current DC Max:400mA RoHS Compliant: Yes

LIMIT SWITCH, ROLLER LEVER, 250VAC, 5A; Limit Switch Actuator:Roller Lever; Contact Configuration:-; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Operating Force Max:5.88N; Product Range:-; Contact Current DC Max:400mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 49AC6322
Product Name Limit Switch, Roller Lever, 250Vac, 5A; Limit Switch Actuator Multicomp Pro
Maximum Current Rating 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 8550 - 8850 Degrees - S9200A-G163-29 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Type Rotary Limit Switch
Switch Type Electromechanical
View Details
Large Metal IEC Safety Limit Switches - 440P-MMHB22E - Allen-Bradley / Rockwell Automation
Specs
Normal State Normally Open; Normally Closed
View Details
Micro switch - S-3-BE-SW - Festo Corporation
Festo Corporation
Specs
Device Type Rotary Limit Switch; Linear Limit Switch
View Details
Sealed Limit Switches (MIL-PRF-8805) - P6 - OTTO Controls
Specs
Device Type Linear Limit Switch
Electrical Life Minimum 25000 (#)
View Details