multicomp PRO Microswitch, Roller Arm Lever, 250V, 10A; Microswitch Type Multicomp Pro MC002420

Description
MICROSWITCH, ROLLER ARM LEVER, 250V, 10A; Microswitch Type:Miniature; Microswitch Actuator:Roller Lever; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, ROLLER ARM LEVER, 250V, 10A; Microswitch Type:Miniature; Microswitch Actuator:Roller Lever; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Roller Arm Lever, 250V, 10A; Microswitch Type Multicomp Pro - 49AC6318 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Roller Arm Lever, 250V, 10A; Microswitch Type Multicomp Pro
49AC6318
Microswitch, Roller Arm Lever, 250V, 10A; Microswitch Type Multicomp Pro 49AC6318
MICROSWITCH, ROLLER ARM LEVER, 250V, 10A; Microswitch Type:Miniature; Microswitch Actuator:Roller Lever; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

MICROSWITCH, ROLLER ARM LEVER, 250V, 10A; Microswitch Type:Miniature; Microswitch Actuator:Roller Lever; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 49AC6318
Product Name Microswitch, Roller Arm Lever, 250V, 10A; Microswitch Type Multicomp Pro
Actuator Style Lever Style; Roller Style
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2496834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Single Break, Subminiature Basic Switches with Levers - B2-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-EL063D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details