multicomp PRO Microswitch, Plunger, 250Vac, 10A; Microswitch Type Multicomp Pro MC002417

Description
MICROSWITCH, PLUNGER, 250VAC, 10A; Microswitch Type:Miniature; Microswitch Actuator:Plunger; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, PLUNGER, 250VAC, 10A; Microswitch Type:Miniature; Microswitch Actuator:Plunger; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Plunger, 250Vac, 10A; Microswitch Type Multicomp Pro - 49AC6315 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Plunger, 250Vac, 10A; Microswitch Type Multicomp Pro
49AC6315
Microswitch, Plunger, 250Vac, 10A; Microswitch Type Multicomp Pro 49AC6315
MICROSWITCH, PLUNGER, 250VAC, 10A; Microswitch Type:Miniature; Microswitch Actuator:Plunger; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

MICROSWITCH, PLUNGER, 250VAC, 10A; Microswitch Type:Miniature; Microswitch Actuator:Plunger; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 49AC6315
Product Name Microswitch, Plunger, 250Vac, 10A; Microswitch Type Multicomp Pro
Common Size Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2351449-5 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C063H - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Sealed Double Break Snap Action Basic Switch - B3S - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -40 to 185 F (-40 to 85 C)
View Details