multicomp PRO Microswitch, Plunger, 250Vac, 10A; Microswitch Type Multicomp Pro MC002416

Description
MICROSWITCH, PLUNGER, 250VAC, 10A; Microswitch Type:Miniature; Microswitch Actuator:Plunger; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, PLUNGER, 250VAC, 10A; Microswitch Type:Miniature; Microswitch Actuator:Plunger; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Plunger, 250Vac, 10A; Microswitch Type Multicomp Pro - 49AC6314 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Plunger, 250Vac, 10A; Microswitch Type Multicomp Pro
49AC6314
Microswitch, Plunger, 250Vac, 10A; Microswitch Type Multicomp Pro 49AC6314
MICROSWITCH, PLUNGER, 250VAC, 10A; Microswitch Type:Miniature; Microswitch Actuator:Plunger; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

MICROSWITCH, PLUNGER, 250VAC, 10A; Microswitch Type:Miniature; Microswitch Actuator:Plunger; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 49AC6314
Product Name Microswitch, Plunger, 250Vac, 10A; Microswitch Type Multicomp Pro
Common Size Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2496826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Double Break, Miniature Basic Switches - B5 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Micro Switches - 2778692 - RS Components, Ltd.
Aratas America LLC
Specs
Actuator Style Button
Standards and Certifications RoHS
Operating Temp 149 F (65 C)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details