multicomp PRO Microswitch, Hinge Lever, 250Vac, 10A; Microswitch Type Multicomp Pro MC002414

Description
MICROSWITCH, HINGE LEVER, 250VAC, 10A; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, HINGE LEVER, 250VAC, 10A; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Hinge Lever, 250Vac, 10A; Microswitch Type Multicomp Pro - 49AC6312 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Hinge Lever, 250Vac, 10A; Microswitch Type Multicomp Pro
49AC6312
Microswitch, Hinge Lever, 250Vac, 10A; Microswitch Type Multicomp Pro 49AC6312
MICROSWITCH, HINGE LEVER, 250VAC, 10A; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

MICROSWITCH, HINGE LEVER, 250VAC, 10A; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 49AC6312
Product Name Microswitch, Hinge Lever, 250Vac, 10A; Microswitch Type Multicomp Pro
Actuator Style Lever Style
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2435262-2 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Miniature
Standards and Certifications RoHS
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL002D - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details