The Microswitch, Roller Lever, 250Vac, 10A, part number 49AC6311, is designed for high durability and reliability, featuring a mechanical durability of 10 million operations and an electrical durability of 500,000 operations. It operates effectively within a temperature range of -10°C to +80°C and has a degree of protection rated at IP67, making it suitable for environments where dust and moisture are concerns. The switch is rated for a maximum operating current of 10A at 250V AC and is compliant with various safety standards including EN(TUV), UL, CSA, and CCC. It also offers a high insulation resistance of 100MΩ and a dielectric strength of 1,000V AC between terminals. The switch is equipped with a roller lever actuator, which enhances its mechanical strength and operational efficiency. This product is suitable for applications requiring reliable switching in challenging conditions.
MICROSWITCH, ROLLER LEVER, 250VAC, 10A; Microswitch Type:-; Microswitch Actuator:Short Hinge Roller Lever; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 49AC6311 |
| Product Name | Microswitch, Roller Lever, 250Vac, 10A; Microswitch Type Multicomp Pro |
| Actuator Style | Lever Style; Roller Style |