multicomp PRO Microswitch, Roller Lever, 250Vac, 10A; Microswitch Type Multicomp Pro MC002412

Description
MICROSWITCH, ROLLER LEVER, 250VAC, 10A; Microswitch Type:-; Microswitch Actuator:Short Hinge Roller Lever; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, ROLLER LEVER, 250VAC, 10A; Microswitch Type:-; Microswitch Actuator:Short Hinge Roller Lever; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Roller Lever, 250Vac, 10A; Microswitch Type Multicomp Pro - 49AC6310 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Roller Lever, 250Vac, 10A; Microswitch Type Multicomp Pro
49AC6310
Microswitch, Roller Lever, 250Vac, 10A; Microswitch Type Multicomp Pro 49AC6310
MICROSWITCH, ROLLER LEVER, 250VAC, 10A; Microswitch Type:-; Microswitch Actuator:Short Hinge Roller Lever; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

MICROSWITCH, ROLLER LEVER, 250VAC, 10A; Microswitch Type:-; Microswitch Actuator:Short Hinge Roller Lever; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 49AC6310
Product Name Microswitch, Roller Lever, 250Vac, 10A; Microswitch Type Multicomp Pro
Actuator Style Lever Style; Roller Style
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 8046265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Common Size Subminiature
Standards and Certifications RoHS
View Details
Double Break, Miniature Basic Switches - B5-7 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL063H - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details