multicomp PRO Microswitch, Plunger, 250Vac, 10A; Microswitch Type Multicomp Pro MC002408

Description
MICROSWITCH, PLUNGER, 250VAC, 10A; Microswitch Type:-; Microswitch Actuator:Plunger; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, PLUNGER, 250VAC, 10A; Microswitch Type:-; Microswitch Actuator:Plunger; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Plunger, 250Vac, 10A; Microswitch Type Multicomp Pro - 49AC6306 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Plunger, 250Vac, 10A; Microswitch Type Multicomp Pro
49AC6306
Microswitch, Plunger, 250Vac, 10A; Microswitch Type Multicomp Pro 49AC6306
MICROSWITCH, PLUNGER, 250VAC, 10A; Microswitch Type:-; Microswitch Actuator:Plunger; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

MICROSWITCH, PLUNGER, 250VAC, 10A; Microswitch Type:-; Microswitch Actuator:Plunger; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 49AC6306
Product Name Microswitch, Plunger, 250Vac, 10A; Microswitch Type Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2496864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Two-Step Trigger Switch with Black Trigger Button - U2-169 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-EL003MP - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details