multicomp PRO Microswitch, Hinge Lever, 250Vac, 10A; Microswitch Type Multicomp Pro MC002407

Description
MICROSWITCH, HINGE LEVER, 250VAC, 10A; Microswitch Type:Miniature; Microswitch Actuator:Short Hinge Lever; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, HINGE LEVER, 250VAC, 10A; Microswitch Type:Miniature; Microswitch Actuator:Short Hinge Lever; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Hinge Lever, 250Vac, 10A; Microswitch Type Multicomp Pro - 49AC6305 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Hinge Lever, 250Vac, 10A; Microswitch Type Multicomp Pro
49AC6305
Microswitch, Hinge Lever, 250Vac, 10A; Microswitch Type Multicomp Pro 49AC6305
MICROSWITCH, HINGE LEVER, 250VAC, 10A; Microswitch Type:Miniature; Microswitch Actuator:Short Hinge Lever; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

MICROSWITCH, HINGE LEVER, 250VAC, 10A; Microswitch Type:Miniature; Microswitch Actuator:Short Hinge Lever; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 49AC6305
Product Name Microswitch, Hinge Lever, 250Vac, 10A; Microswitch Type Multicomp Pro
Actuator Style Lever Style
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2496855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Double Break, Miniature Basic Switches - B5 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
D2F Ultra Subminiature Basic Switch - D2F-01L-A1 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details