multicomp PRO Microswitch, Roller Plunger, 250Vac, 10A; Microswitch Type Multicomp Pro MC002401

Description
MICROSWITCH, ROLLER PLUNGER, 250VAC, 10A; Microswitch Type:Miniature; Microswitch Actuator:Cross Roller Plunger; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, ROLLER PLUNGER, 250VAC, 10A; Microswitch Type:Miniature; Microswitch Actuator:Cross Roller Plunger; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Roller Plunger, 250Vac, 10A; Microswitch Type Multicomp Pro - 49AC6299 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Roller Plunger, 250Vac, 10A; Microswitch Type Multicomp Pro
49AC6299
Microswitch, Roller Plunger, 250Vac, 10A; Microswitch Type Multicomp Pro 49AC6299
MICROSWITCH, ROLLER PLUNGER, 250VAC, 10A; Microswitch Type:Miniature; Microswitch Actuator:Cross Roller Plunger; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

MICROSWITCH, ROLLER PLUNGER, 250VAC, 10A; Microswitch Type:Miniature; Microswitch Actuator:Cross Roller Plunger; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 49AC6299
Product Name Microswitch, Roller Plunger, 250Vac, 10A; Microswitch Type Multicomp Pro
Actuator Style Roller Style
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1137172 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Snap Action, Limit Switches - SW511-ND - DigiKey
Specs
Actuator Style Lever Style
Features Dustproof
Standards and Certifications RoHS
View Details
Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details