multicomp PRO Microswitch, Hinge Lever, 250Vac, 15A; Microswitch Type Multicomp Pro MC002397

Description
MICROSWITCH, HINGE LEVER, 250VAC, 15A; Microswitch Type:-; Microswitch Actuator:Short Hinge Lever; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, HINGE LEVER, 250VAC, 15A; Microswitch Type:-; Microswitch Actuator:Short Hinge Lever; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Hinge Lever, 250Vac, 15A; Microswitch Type Multicomp Pro - 49AC6295 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Hinge Lever, 250Vac, 15A; Microswitch Type Multicomp Pro
49AC6295
Microswitch, Hinge Lever, 250Vac, 15A; Microswitch Type Multicomp Pro 49AC6295
MICROSWITCH, HINGE LEVER, 250VAC, 15A; Microswitch Type:-; Microswitch Actuator:Short Hinge Lever; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

MICROSWITCH, HINGE LEVER, 250VAC, 15A; Microswitch Type:-; Microswitch Actuator:Short Hinge Lever; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 49AC6295
Product Name Microswitch, Hinge Lever, 250Vac, 15A; Microswitch Type Multicomp Pro
Actuator Style Lever Style
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 7972505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 25.4 oz (7.06 N)
View Details
Single Break, Ultra Small Subminiature Basic Switches with Integral Levers - B1-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
D2F Ultra Subminiature Basic Switch - D2F-01FL3 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details