multicomp PRO Microswitch, Roller Lever, 250Vac, 15A; Microswitch Type Multicomp Pro MC002394

Description
MICROSWITCH, ROLLER LEVER, 250VAC, 15A; Microswitch Type:-; Microswitch Actuator:Short Hinge Roller Lever; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, ROLLER LEVER, 250VAC, 15A; Microswitch Type:-; Microswitch Actuator:Short Hinge Roller Lever; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Roller Lever, 250Vac, 15A; Microswitch Type Multicomp Pro - 49AC6292 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Roller Lever, 250Vac, 15A; Microswitch Type Multicomp Pro
49AC6292
Microswitch, Roller Lever, 250Vac, 15A; Microswitch Type Multicomp Pro 49AC6292
MICROSWITCH, ROLLER LEVER, 250VAC, 15A; Microswitch Type:-; Microswitch Actuator:Short Hinge Roller Lever; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

MICROSWITCH, ROLLER LEVER, 250VAC, 15A; Microswitch Type:-; Microswitch Actuator:Short Hinge Roller Lever; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 49AC6292
Product Name Microswitch, Roller Lever, 250Vac, 15A; Microswitch Type Multicomp Pro
Actuator Style Lever Style; Roller Style
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 241249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Snap
Standards and Certifications RoHS
Actuating Force 3 oz (0.8337 N)
View Details
Micro Switches - 2326212 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
Snap Action Switches - K1159796 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details