multicomp PRO Microswitch, Roller Lever, 250Vac, 15A; Microswitch Type Multicomp Pro MC002393

Description
MICROSWITCH, ROLLER LEVER, 250VAC, 15A; Microswitch Type:-; Microswitch Actuator:Short Hinge Roller Lever; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, ROLLER LEVER, 250VAC, 15A; Microswitch Type:-; Microswitch Actuator:Short Hinge Roller Lever; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Roller Lever, 250Vac, 15A; Microswitch Type Multicomp Pro - 49AC6291 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Roller Lever, 250Vac, 15A; Microswitch Type Multicomp Pro
49AC6291
Microswitch, Roller Lever, 250Vac, 15A; Microswitch Type Multicomp Pro 49AC6291
MICROSWITCH, ROLLER LEVER, 250VAC, 15A; Microswitch Type:-; Microswitch Actuator:Short Hinge Roller Lever; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

MICROSWITCH, ROLLER LEVER, 250VAC, 15A; Microswitch Type:-; Microswitch Actuator:Short Hinge Roller Lever; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 49AC6291
Product Name Microswitch, Roller Lever, 250Vac, 15A; Microswitch Type Multicomp Pro
Actuator Style Lever Style; Roller Style
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 241244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Lever
Standards and Certifications RoHS
Operating Temp 185 F (85 C)
View Details
B3S-5 Sealed Subminiature Basic Switch with Levers - B3S-5 - OTTO Controls
Specs
Actuator Style Lever Style; Roller Style
Common Size Subminiature
Features Weather Resistant or Waterproof
View Details
Micro Switches - 2326125 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Leaf Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details