multicomp PRO Microswitch, Spring Roller, 250Vac, 15A; Microswitch Type Multicomp Pro MC002392

Description
MICROSWITCH, SPRING ROLLER, 250VAC, 15A; Microswitch Type:-; Microswitch Actuator:Leaf Spring Roller; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, SPRING ROLLER, 250VAC, 15A; Microswitch Type:-; Microswitch Actuator:Leaf Spring Roller; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Spring Roller, 250Vac, 15A; Microswitch Type Multicomp Pro - 49AC6290 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spring Roller, 250Vac, 15A; Microswitch Type Multicomp Pro
49AC6290
Microswitch, Spring Roller, 250Vac, 15A; Microswitch Type Multicomp Pro 49AC6290
MICROSWITCH, SPRING ROLLER, 250VAC, 15A; Microswitch Type:-; Microswitch Actuator:Leaf Spring Roller; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

MICROSWITCH, SPRING ROLLER, 250VAC, 15A; Microswitch Type:-; Microswitch Actuator:Leaf Spring Roller; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 49AC6290
Product Name Microswitch, Spring Roller, 250Vac, 15A; Microswitch Type Multicomp Pro
Actuator Style Roller Style
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 7972549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Short roller lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
Sealed Double Break Snap Action Basic Switch - B3S - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
D2FC Ultra Subminiature Basic Switch - D2FC-7 - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details