multicomp PRO Microswitch, Roller Plunger, 250Vac, 15A; Microswitch Type Multicomp Pro MC002391

Description
MICROSWITCH, ROLLER PLUNGER, 250VAC, 15A; Microswitch Type:-; Microswitch Actuator:Cross Roller Plunger; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, ROLLER PLUNGER, 250VAC, 15A; Microswitch Type:-; Microswitch Actuator:Cross Roller Plunger; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Roller Plunger, 250Vac, 15A; Microswitch Type Multicomp Pro - 49AC6289 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Roller Plunger, 250Vac, 15A; Microswitch Type Multicomp Pro
49AC6289
Microswitch, Roller Plunger, 250Vac, 15A; Microswitch Type Multicomp Pro 49AC6289
MICROSWITCH, ROLLER PLUNGER, 250VAC, 15A; Microswitch Type:-; Microswitch Actuator:Cross Roller Plunger; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

MICROSWITCH, ROLLER PLUNGER, 250VAC, 15A; Microswitch Type:-; Microswitch Actuator:Cross Roller Plunger; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 49AC6289
Product Name Microswitch, Roller Plunger, 250Vac, 15A; Microswitch Type Multicomp Pro
Actuator Style Roller Style
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-3313-2-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp 14 to 140 F (-10 to 60 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-ER053D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 5.4 oz (1.5 N)
View Details
B3S-5 Sealed Subminiature Basic Switch with Levers - B3S-5 - OTTO Controls
Specs
Actuator Style Lever Style; Roller Style
Common Size Subminiature
Features Weather Resistant or Waterproof
View Details