multicomp PRO Microswitch, Roller Plunger, 250Vac, 15A; Microswitch Type Multicomp Pro MC002390

Description
MICROSWITCH, ROLLER PLUNGER, 250VAC, 15A; Microswitch Type:-; Microswitch Actuator:Roller Plunger; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, ROLLER PLUNGER, 250VAC, 15A; Microswitch Type:-; Microswitch Actuator:Roller Plunger; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Roller Plunger, 250Vac, 15A; Microswitch Type Multicomp Pro - 49AC6288 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Roller Plunger, 250Vac, 15A; Microswitch Type Multicomp Pro
49AC6288
Microswitch, Roller Plunger, 250Vac, 15A; Microswitch Type Multicomp Pro 49AC6288
MICROSWITCH, ROLLER PLUNGER, 250VAC, 15A; Microswitch Type:-; Microswitch Actuator:Roller Plunger; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

MICROSWITCH, ROLLER PLUNGER, 250VAC, 15A; Microswitch Type:-; Microswitch Actuator:Roller Plunger; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 49AC6288
Product Name Microswitch, Roller Plunger, 250Vac, 15A; Microswitch Type Multicomp Pro
Actuator Style Roller Style
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-3300-1-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp 14 to 140 F (-10 to 60 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C053H - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Two-Step Trigger Switch - U2-618 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 8046209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Pushbutton Style; Push button
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details