multicomp PRO Microswitch, Pin Plunger, 250Vac, 15A; Microswitch Type Multicomp Pro MC002386

Description
MICROSWITCH, PIN PLUNGER, 250VAC, 15A; Microswitch Type:-; Microswitch Actuator:Pin Plunger; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, PIN PLUNGER, 250VAC, 15A; Microswitch Type:-; Microswitch Actuator:Pin Plunger; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Pin Plunger, 250Vac, 15A; Microswitch Type Multicomp Pro - 49AC6284 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Pin Plunger, 250Vac, 15A; Microswitch Type Multicomp Pro
49AC6284
Microswitch, Pin Plunger, 250Vac, 15A; Microswitch Type Multicomp Pro 49AC6284
MICROSWITCH, PIN PLUNGER, 250VAC, 15A; Microswitch Type:-; Microswitch Actuator:Pin Plunger; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

MICROSWITCH, PIN PLUNGER, 250VAC, 15A; Microswitch Type:-; Microswitch Actuator:Pin Plunger; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 49AC6284
Product Name Microswitch, Pin Plunger, 250Vac, 15A; Microswitch Type Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 7972573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Standards and Certifications RoHS
Actuating Force 4.62 oz (1.28 N)
View Details
U2-016 - U2-016 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-A053D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 5.4 oz (1.5 N)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details