multicomp PRO Adaptor, Ac-Dc, 5V, 0.55A; Power Supply Approvals Multicomp MC002383

Description
ADAPTOR, AC-DC, 5V, 0.55A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.75W; Output Voltage - Output 1:5V; Output Current - Output 1:550mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
ADAPTOR, AC-DC, 5V, 0.55A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.75W; Output Voltage - Output 1:5V; Output Current - Output 1:550mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adaptor, Ac-Dc, 5V, 0.55A; Power Supply Approvals Multicomp - 48AC0393 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 5V, 0.55A; Power Supply Approvals Multicomp
48AC0393
Adaptor, Ac-Dc, 5V, 0.55A; Power Supply Approvals Multicomp 48AC0393
ADAPTOR, AC-DC, 5V, 0.55A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.75W; Output Voltage - Output 1:5V; Output Current - Output 1:550mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 5V, 0.55A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.75W; Output Voltage - Output 1:5V; Output Current - Output 1:550mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 48AC0393
Product Name Adaptor, Ac-Dc, 5V, 0.55A; Power Supply Approvals Multicomp
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 24V - IPS-D22A60W24V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details