multicomp PRO Solid State Relay, 60A, Panel; Contact Configuration Multicomp Pro MC002380

Description
SOLID STATE RELAY, 60A, PANEL; Contact Configuration:-; Load Current:60A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:300VAC; Control Voltage Min:- RoHS Compliant: Yes
Description
SOLID STATE RELAY, 60A, PANEL; Contact Configuration:-; Load Current:60A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:300VAC; Control Voltage Min:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Solid State Relay, 60A, Panel from Multicomp Pro is designed for applications requiring reliable switching of AC loads. It supports a maximum operating voltage of 530VAC and a minimum of 300VAC, making it suitable for various industrial applications. The relay features a load current rating of 60A and is panel-mounted with screw terminals for secure installation. This relay operates with a control input of 0-10V DC or 4-20mA, allowing for flexible integration into control systems. It has a dielectric strength of 4000Vrms between input and output, ensuring robust performance in demanding environments. The ambient operating temperature range is from -30°C to +80°C, which provides versatility in different operational conditions. The relay also includes LED indication for operational status, enhancing usability. It is RoHS compliant, ensuring it meets environmental standards. This product is suitable for applications such as high and low temperature chambers, plastic machinery, and solar panel welding machines.

Datasheet Summary
Powered by GS/AI

The Solid State Relay, 60A, Panel from Multicomp Pro is designed for applications requiring reliable switching of AC loads. It supports a maximum operating voltage of 530VAC and a minimum of 300VAC, making it suitable for various industrial applications. The relay features a load current rating of 60A and is panel-mounted with screw terminals for secure installation. This relay operates with a control input of 0-10V DC or 4-20mA, allowing for flexible integration into control systems. It has a dielectric strength of 4000Vrms between input and output, ensuring robust performance in demanding environments. The ambient operating temperature range is from -30°C to +80°C, which provides versatility in different operational conditions. The relay also includes LED indication for operational status, enhancing usability. It is RoHS compliant, ensuring it meets environmental standards. This product is suitable for applications such as high and low temperature chambers, plastic machinery, and solar panel welding machines.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relay, 60A, Panel; Contact Configuration Multicomp Pro - 48AC9195 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 60A, Panel; Contact Configuration Multicomp Pro
48AC9195
Solid State Relay, 60A, Panel; Contact Configuration Multicomp Pro 48AC9195
SOLID STATE RELAY, 60A, PANEL; Contact Configuration:-; Load Current:60A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:300VAC; Control Voltage Min:- RoHS Compliant: Yes

SOLID STATE RELAY, 60A, PANEL; Contact Configuration:-; Load Current:60A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:300VAC; Control Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 48AC9195
Product Name Solid State Relay, 60A, Panel; Contact Configuration Multicomp Pro
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A24125T - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Basic solid-state relay - 857-161 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
4 suppliers
Solid State Interface Relays - 9186976 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0100 amps
View Details