Single-phase voltage regulator module with panel mount, rated for 60A at 240V AC, controlled by a 4-20mA input signal. Features SCR output, phase-shift control, LED indication, and an IP20 enclosure. Operating voltage range is 176-280V AC, with a maximum surge current of 600A at 10ms. Input control resistance is 200Ω typical, and the device operates within an ambient temperature range of -30°C to +80°C. Dielectric strength between input and output is 4000Vrms. Weight is 96g.
SOLID STATE RELAY, 60A, PANEL; Contact Configuration:-; Load Current:60A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:176VAC; Control Voltage Min:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9194 |
| Product Name | Solid State Relay, 60A, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |