multicomp PRO Ssr, 0Vdc-10Vdc, 25A, Panel; Contact Configuration Multicomp Pro MC002376

Description
SSR, 0VDC-10VDC, 25A, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:176VAC; Control Voltage Min:0VDC RoHS Compliant: Yes
Description
SSR, 0VDC-10VDC, 25A, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:176VAC; Control Voltage Min:0VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ssr, 0Vdc-10Vdc, 25A, Panel; Contact Configuration Multicomp Pro - 48AC9191 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 0Vdc-10Vdc, 25A, Panel; Contact Configuration Multicomp Pro
48AC9191
Ssr, 0Vdc-10Vdc, 25A, Panel; Contact Configuration Multicomp Pro 48AC9191
SSR, 0VDC-10VDC, 25A, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:176VAC; Control Voltage Min:0VDC RoHS Compliant: Yes

SSR, 0VDC-10VDC, 25A, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:176VAC; Control Voltage Min:0VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 48AC9191
Product Name Ssr, 0Vdc-10Vdc, 25A, Panel; Contact Configuration Multicomp Pro
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A1210 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
6 suppliers
Solid-state relay module - 788-721 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
2 suppliers
Solid State Interface Relays - 2846557 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details